Panasonic Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2102V

Description
RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7505
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7505
RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2688
Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2688
RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K, 0.125W, THICK FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7505
Product Name Resistor, 21K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details