Panasonic Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2100V

Description
RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0037
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0037
RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2687
Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2687
RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210R, 0.125W, THICK FILM, 0603; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0037
Product Name Resistor, 210R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers