Panasonic Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED20R5V

Description
RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7496
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7496
RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0028
Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0028
RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.125W, THICK FILM, 0603; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7496
Product Name Resistor, 20R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details