RESISTOR, 20R, 0.125W, THICK FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 20R, 0.125W, THICK FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AJ7495 |
| Product Name | Resistor, 20R, 0.125W, Thick Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 20 ohms |