Panasonic Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2052V

Description
RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7502
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7502
RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2685
Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2685
RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K5, 0.125W, THICK FILM, 0603; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7502
Product Name Resistor, 20K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details