Panasonic Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2050V

Description
RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0033
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0033
RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7500
Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7500
RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205R, 0.125W, THICK FILM, 0603; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0033
Product Name Resistor, 205R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers