Panasonic Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2002V

Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0031
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0031
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0032
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0032
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0031
Product Name Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details