Panasonic Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2001V

Description
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7498
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7498
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0030
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0030
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7498
Product Name Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details