Panasonic Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1913V

Description
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0025
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0025
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2678
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2678
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED1913V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1913V
Chip Resistor - Surface Mount ERJ-H3ED1913V
RES 191K OHM 0.5% 1/8W 0603

RES 191K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ0025 ERJ-H3ED1913V
Product Name Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 191000 ohms 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers