Panasonic Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1911V

Description
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2677
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2677
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7491 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7491
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7491
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED1911V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1911V
Chip Resistor - Surface Mount ERJ-H3ED1911V
RES 1.91K OHM 0.5% 1/8W 0603

RES 1.91K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2677 ERJ-H3ED1911V
Product Name Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers