Panasonic Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED18R7V

Description
RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2663
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2663
RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2662
Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2662
RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.125W, THICK FILM, 0603; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2663
Product Name Resistor, 18R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details