Panasonic Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1870V

Description
RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2669
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2669
RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2670
Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2670
RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 187R, 0.125W, THICK FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED1870V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1870V
Chip Resistor - Surface Mount ERJ-H3ED1870V
RES 187 OHM 0.5% 1/8W 0603

RES 187 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2669 ERJ-H3ED1870V
Product Name Resistor, 187R, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details