Panasonic Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1821V

Description
RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2668
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2668
RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2667
Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2667
RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K82, 0.125W, THICK FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2668
Product Name Resistor, 1K82, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers