Panasonic Resistors - Chip Resistor - Surface Mount ERJ-H3ED1802V

Description
Win Source Part Number: 1056815-ERJ-H3ED1802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-H3E Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-H3ED1802VERJH3ED 1802V; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-H3ED1802VDKR, 10-ERJ-H3ED1802VCT,1 0-ERJ-H3ED1802VTR,ER JH3ED1802V Base Product Number: ERJ-H3
Request a Quote Datasheet
Description
Win Source Part Number: 1056815-ERJ-H3ED1802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-H3E Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-H3ED1802VERJH3ED 1802V; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-H3ED1802VDKR, 10-ERJ-H3ED1802VCT,1 0-ERJ-H3ED1802VTR,ER JH3ED1802V Base Product Number: ERJ-H3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1056815-ERJ-H3ED1802V
Resistors - Chip Resistor - Surface Mount 1056815-ERJ-H3ED1802V
Win Source Part Number: 1056815-ERJ-H3ED1802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-H3E Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-H3ED1802VERJH3ED 1802V; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-H3ED1802VDKR, 10-ERJ-H3ED1802VCT,1 0-ERJ-H3ED1802VTR,ER JH3ED1802V Base Product Number: ERJ-H3

Win Source Part Number: 1056815-ERJ-H3ED1802V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-H3E
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-H3ED1802VERJH3ED1802V;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-H3ED1802VDKR,10-ERJ-H3ED1802VCT,10-ERJ-H3ED1802VTR,ERJH3ED1802V
Base Product Number: ERJ-H3

Buy Now Datasheet
8W Resistor - 52-ERJ-H3ED1802V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJ-H3ED1802V
8W Resistor 52-ERJ-H3ED1802V
RES 18K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1802V can be used for catalog matching and distributor lookup.

RES 18K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1802V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7487
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7487
RESISTOR, 18K, 0.125W, THICK FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K, 0.125W, THICK FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2664
Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2664
RESISTOR, 18K, 0.125W, THICK FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K, 0.125W, THICK FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1056815-ERJ-H3ED1802V 52-ERJ-H3ED1802V 28AJ7487
Product Name Resistors - Chip Resistor - Surface Mount 8W Resistor Resistor, 18K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details