Panasonic Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1801V

Description
RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0013
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0013
RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0012
Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0012
RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K8, 0.125W, THICK FILM, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0013
Product Name Resistor, 1K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details