Panasonic Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED16R5V

Description
RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2637
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2637
RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2636
Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2636
RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R5, 0.125W, THICK FILM, 0603; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2637
Product Name Resistor, 16R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details