Panasonic Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1653V

Description
RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0001
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0001
RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2648
Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2648
RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 165K, 0.125W, THICK FILM, 0603; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0001
Product Name Resistor, 165K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers