Panasonic Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1651V

Description
RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2646
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2646
RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2647
Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2647
RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.125W, THICK FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2646
Product Name Resistor, 1K65, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details