Panasonic Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1603V

Description
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7469
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7469
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2642
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2642
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7469
Product Name Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details