Panasonic Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1602V

Description
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2641
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2641
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7468
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7468
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2641
Product Name Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details