Panasonic Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1503V

Description
RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7455
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7455
RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7456
Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7456
RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 150K, 0.125W, THICK FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7455
Product Name Resistor, 150K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details