Panasonic 8W Resistor ERJ-H3ED1502V

Description
RES 15K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 52-ERJ-H3ED1502V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJ-H3ED1502V
8W Resistor 52-ERJ-H3ED1502V
RES 15K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1502V can be used for catalog matching and distributor lookup.

RES 15K OHM 0.5% 1/8W 0603 Product overview: ERJ-H3ED1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H3ED1502V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1056814-ERJ-H3ED1502V
Resistors - Chip Resistor - Surface Mount 1056814-ERJ-H3ED1502V
Win Source Part Number: 1056814-ERJ-H3ED1502 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-H3E Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-H3ED1502VERJH3ED 1502V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-H3ED1502VTR,E RJH3ED1502V,10-ERJ-H 3ED1502VDKR,10-ERJ-H 3ED1502VCT Base Product Number: ERJ-H3

Win Source Part Number: 1056814-ERJ-H3ED1502V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-H3E
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-H3ED1502VERJH3ED1502V;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-H3ED1502VTR,ERJH3ED1502V,10-ERJ-H3ED1502VDKR,10-ERJ-H3ED1502VCT
Base Product Number: ERJ-H3

Buy Now Datasheet
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9989
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9989
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2630
Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2630
RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K, 0.125W, THICK FILM, 0603; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-H3ED1502V 1056814-ERJ-H3ED1502V 28AJ9989
Product Name 8W Resistor Resistors - Chip Resistor - Surface Mount Resistor, 15K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details