Panasonic Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED14R0V

Description
RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7441
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7441
RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9979
Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9979
RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R, 0.125W, THICK FILM, 0603; Resistance:14ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7441
Product Name Resistor, 14R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details