RESISTOR, 14K3, 0.125W, THICK FILM, 0603; Resistance:14.3kohm;
RESISTOR, 14K3, 0.125W, THICK FILM, 0603; Resistance:14.3kohm;
RES 14.3K OHM 0.5% 1/8W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 29AJ2620 | ERJ-H3ED1432V |
| Product Name | Resistor, 14K3, 0.125W, Thick Film, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 14300 ohms | 14300 ohms |