Panasonic Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1431V

Description
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9985
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9985
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9986
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9986
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9985
Product Name Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details