Panasonic Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1430V

Description
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2618
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2618
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7445
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7445
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2618
Product Name Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details