Panasonic Chip Resistor - Surface Mount ERJ-H3ED1402V

Description
RES 14K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 14K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED1402V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1402V
Chip Resistor - Surface Mount ERJ-H3ED1402V
RES 14K OHM 0.5% 1/8W 0603

RES 14K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7444
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7444
RESISTOR, 14K, 0.125W, THICK FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K, 0.125W, THICK FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9983
Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9983
RESISTOR, 14K, 0.125W, THICK FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K, 0.125W, THICK FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED1402V 28AJ7444
Product Name Chip Resistor - Surface Mount Resistor, 14K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 14000 ohms 14000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers