Panasonic Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED13R7V

Description
RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7432
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7432
RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2605
Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2605
RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.125W, THICK FILM, 0603; Resistance:13.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7432
Product Name Resistor, 13R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers