Panasonic Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED13R3V

Description
RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9970
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9970
RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2604
Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2604
RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R3, 0.125W, THICK FILM, 0603; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9970
Product Name Resistor, 13R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details