Panasonic Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1333V

Description
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7438
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7438
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9975
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9975
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7438
Product Name Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details