Panasonic Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1301V

Description
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7435
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7435
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7436
Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7436
RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.125W, THICK FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7435
Product Name Resistor, 1K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details