Panasonic Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED12R7V

Description
RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7424
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7424
RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9965
Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9965
RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.125W, THICK FILM, 0603; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7424
Product Name Resistor, 12R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers