Panasonic Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1271V

Description
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2599
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2599
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9968
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9968
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2599
Product Name Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers