Panasonic Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1241V

Description
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2595
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2595
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2594
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2594
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2595
Product Name Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers