Panasonic Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1212V

Description
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2589
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2589
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7429
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7429
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2589
Product Name Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details