RESISTOR, 1K21, 0.125W, THICK FILM, 0603; Resistance:1.21kohm;
RESISTOR, 1K21, 0.125W, THICK FILM, 0603; Resistance:1.21kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AJ2588 |
| Product Name | Resistor, 1K21, 0.125W, Thick Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 1210 ohms |