Panasonic Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED11R8V

Description
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9950
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9950
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9951
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9951
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9950
Product Name Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details