Panasonic Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED11R5V

Description
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2566
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2566
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7412
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7412
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2566
Product Name Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers