Panasonic Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1152V

Description
RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7418
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7418
RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7417
Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7417
RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.125W, THICK FILM, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7418
Product Name Resistor, 11K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details