Panasonic Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1151V

Description
RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9961
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9961
RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7416
Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7416
RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K15, 0.125W, THICK FILM, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED1151V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1151V
Chip Resistor - Surface Mount ERJ-H3ED1151V
RES 1.15K OHM 0.5% 1/8W 0603

RES 1.15K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9961 ERJ-H3ED1151V
Product Name Resistor, 1K15, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1150 ohms 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details