Panasonic Chip Resistor - Surface Mount ERJ-H3ED1133V

Description
RES 113K OHM 0.5% 1/8W 0603
Datasheet
Description
RES 113K OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED1133V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED1133V
Chip Resistor - Surface Mount ERJ-H3ED1133V
RES 113K OHM 0.5% 1/8W 0603

RES 113K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7414
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7414
RESISTOR, 113K, 0.125W, THICK FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113K, 0.125W, THICK FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9959
Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9959
RESISTOR, 113K, 0.125W, THICK FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 113K, 0.125W, THICK FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED1133V 28AJ7414
Product Name Chip Resistor - Surface Mount Resistor, 113K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details