Panasonic Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1132V

Description
RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2572
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2572
RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9958
Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9958
RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.125W, THICK FILM, 0603; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2572
Product Name Resistor, 11K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details