Panasonic Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1131V

Description
RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2571
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2571
RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2570
Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2570
RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K13, 0.125W, THICK FILM, 0603; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2571
Product Name Resistor, 1K13, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers