Panasonic Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1103V

Description
RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9955
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9955
RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2569
Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2569
RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 110K, 0.125W, THICK FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9955
Product Name Resistor, 110K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details