Panasonic Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED10R0V

Description
RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9932
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9932
RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9933
Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9933
RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R, 0.125W, THICK FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9932
Product Name Resistor, 10R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details