Panasonic Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1073V

Description
RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2564
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2564
RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7410
Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7410
RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 107K, 0.125W, THICK FILM, 0603; Resistance:107kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2564
Product Name Resistor, 107K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 107000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details