Panasonic Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1052V

Description
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ9942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ9942
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ9942
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7408
Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7408
RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K5, 0.125W, THICK FILM, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9942
Product Name Resistor, 10K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers