Panasonic Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1050V

Description
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7406
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7406
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7407
Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7407
RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 105R, 0.125W, THICK FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7406
Product Name Resistor, 105R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details