Panasonic Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1002V

Description
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7399
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7399
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7398
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7398
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7399
Product Name Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details