Panasonic Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF9760X

Description
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9930
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9930
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2554
Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2554
RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 976R, 0.1W, THICK FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9930
Product Name Resistor, 976R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 976 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details